The OPA680P is a wideband voltage feedback operational amplifier designed for single supply operation, capable of delivering a high output current of 150mA with a voltage swing of up to -4.0V. It features a unity gain bandwidth of 400MHz and a slew rate of 1800V/µs, making it suitable for high-speed applications such as video line drivers, ADC input drivers, and portable instruments. The amplifier operates with a low supply current of 6.4mA, which can be further reduced to less than 300µA when disabled, allowing for power savings in battery-operated devices. The OPA680P is characterized by low input voltage noise and high common-mode rejection ratio, ensuring signal integrity in demanding environments. Its internal architecture supports exceptional performance in applications requiring fast response times and high bandwidth.
Manufacturer: Texas Instruments
Win Source Part Number: 264008-OPA680P
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC VOLTAGE FEEDBACK 1 CIRC 8DIP Product overview: OPA680P from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA680P can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers Wideband V Feedb
Voltage Feedback Amplifier 1 Circuit 8-PDIP
Voltage Feedback Amplifier 1 Circuit 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 264008-OPA680P | 687-OPA680P | 815-OPA680P | OPA680P |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA680P | Operational Amplifier IC | High Speed Operational Amplifiers Wideband V Feedb | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 1800 V/µs | 1.00E-3 V/µs | 1800 V/µs | |
| Bandwidth | 250 MHz | 400 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tube | DIP; PDIP; PDIP | DIP; 8-DIP (0.300\", 7.62mm) | |
| Supply Voltage (VS) | 5 volts |