Texas Instruments OPA659 650MHz unity gain stable JFET input amplifier OPA659IDBVT

Description
650MHz unity gain stable JFET input amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
650MHz unity gain stable JFET input amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA659 650MHz unity gain stable JFET input amplifier - OPA659IDBVT - Texas Instruments
Dallas, TX, United States
OPA659 650MHz unity gain stable JFET input amplifier
OPA659IDBVT
OPA659 650MHz unity gain stable JFET input amplifier OPA659IDBVT
650MHz unity gain stable JFET input amplifier 5-SOT-23 -40 to 85

650MHz unity gain stable JFET input amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA659IDBVT - 929677-OPA659IDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA659IDBVT
929677-OPA659IDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA659IDBVT 929677-OPA659IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 929677-OPA659IDBVT Operating Temperature Range: -40°C ~ 85°C Features: J-FET Amplifier Circuit - SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: OPA659 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-24971-2, -OPA659IDBVT-NDR, 296-24971-6, -296-24971-1-ND, 296-24971-1

Manufacturer: Texas Instruments
Win Source Part Number: 929677-OPA659IDBVT
Operating Temperature Range: -40°C ~ 85°C
Features: J-FET Amplifier Circuit - SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA659
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-24971-2, -OPA659IDBVT-NDR, 296-24971-6, -296-24971-1-ND, 296-24971-1

Buy Now Datasheet
Op Amps - 8122644P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8122644P
Op Amps 8122644P
Texas Instruments OPA659IDBVT

Texas Instruments OPA659IDBVT

Supplier's Site
Op Amps - 1456622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1456622
Op Amps 1456622
Texas Instruments OPA659IDBVT

Texas Instruments OPA659IDBVT

Supplier's Site
Singapore, Singapore
650MHz 2550V SOT-23 Operational Amplifier IC
687-OPA659IDBVT
650MHz 2550V SOT-23 Operational Amplifier IC 687-OPA659IDBVT
650MHz Op Amp, JFET Input, SOT-23, 2550V/µs Slew Rate Product overview: OPA659IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 2550V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 650MHz, 2550V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA659IDBVT can be used for catalog matching and distributor lookup.

650MHz Op Amp, JFET Input, SOT-23, 2550V/µs Slew Rate Product overview: OPA659IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 2550V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 650MHz, 2550V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA659IDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24971-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24971-6-ND
Instrumentation, Op Amps, Buffer Amps 296-24971-6-ND
J-FET Amplifier 1 Circuit SOT-23-5

J-FET Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24971-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24971-2-ND
Instrumentation, Op Amps, Buffer Amps 296-24971-2-ND
J-FET Amplifier 1 Circuit SOT-23-5

J-FET Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24971-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24971-1-ND
Instrumentation, Op Amps, Buffer Amps 296-24971-1-ND
J-FET Amplifier 1 Circuit SOT-23-5

J-FET Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA659IDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA659IDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA659IDBVT
IC OPAMP JFET 1 CIRCUIT SOT23-5

IC OPAMP JFET 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op Amp, Jfet, 650Mhz, 5Sot23; No. Of Amplifiers Texas Instruments - 64AH7078 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Jfet, 650Mhz, 5Sot23; No. Of Amplifiers Texas Instruments
64AH7078
Op Amp, Jfet, 650Mhz, 5Sot23; No. Of Amplifiers Texas Instruments 64AH7078
OP AMP, JFET, 650MHZ, 5SOT23; No. of Amplifiers:1 Amplifier; Bandwidth:650MHz; Slew Rate:2550V/µs; Supply Voltage Range:± 3.5V to ± 6.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, JFET, 650MHZ, 5SOT23; No. of Amplifiers:1 Amplifier; Bandwidth:650MHz; Slew Rate:2550V/µs; Supply Voltage Range:± 3.5V to ± 6.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA659IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA659IDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA659IDBVT
IC OPAMP JFET 1 CIRCUIT SOT23-5

IC OPAMP JFET 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA659IDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA659IDBVT
Instrumentation, OP Amps, Buffer Amps OPA659IDBVT
IC OPAMP JFET 1 CIRCUIT SOT23-5

IC OPAMP JFET 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA659IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA659IDBVT
Instrumentation, OP Amps, Buffer Amps OPA659IDBVT
J-FET Amplifier 1 Circuit SOT-23-5

J-FET Amplifier 1 Circuit SOT-23-5

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA659IDBVT
High Speed Operational Amplifiers OPA659IDBVT
High Speed Operational Amplifiers 650MHz unity gain stable JFET Inp amp

High Speed Operational Amplifiers 650MHz unity gain stable JFET Inp amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA659IDBVT 929677-OPA659IDBVT 8122644P 1456622 687-OPA659IDBVT 296-24971-6-ND OPA659IDBVT 64AH7078 OPA659IDBVT OPA659IDBVT OPA659IDBVT OPA659IDBVT
Product Name OPA659 650MHz unity gain stable JFET input amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA659IDBVT Op Amps Op Amps 650MHz 2550V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amp, Jfet, 650Mhz, 5Sot23; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers
Standards and Certifications RoHS
Package Type SON,SOT-23 SOT; SOT23; SOT-23-5 SOT; SOT23; SOT-23 SOT; SOT23; Sot-23 Tape and Reel SOT; SC-74A, SOT-753 Surface Mount Surface Mount SOT; SC-74A, SOT-753
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Standards RoHS RoHS RoHS RoHS RoHS
Number of Pins 5 5 5
Unlock Full Specs
to access all available technical data