Texas Instruments OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier OPA657U

Description
1.6GHz, Low Noise, FET-Input Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
1.6GHz, Low Noise, FET-Input Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier - OPA657U - Texas Instruments
Dallas, TX, United States
OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier
OPA657U
OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier OPA657U
1.6GHz, Low Noise, FET-Input Operational Amplifier 8-SOIC -40 to 85

1.6GHz, Low Noise, FET-Input Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
350MHz 1.6GHz 700V SOIC Operational Amplifier IC
687-OPA657U
350MHz 1.6GHz 700V SOIC Operational Amplifier IC 687-OPA657U
350MHz Op Amp, 1.6GHz GBW, FET-Input, 700V/µs Slew Rate, 8-SOIC Product overview: OPA657U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.6GHz, 700V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHz, 1.6GHz, 700V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA657U can be used for catalog matching and distributor lookup.

350MHz Op Amp, 1.6GHz GBW, FET-Input, 700V/µs Slew Rate, 8-SOIC Product overview: OPA657U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.6GHz, 700V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHz, 1.6GHz, 700V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA657U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657U - 082041-OPA657U - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657U
082041-OPA657U
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657U 082041-OPA657U
Manufacturer: Texas Instruments Win Source Part Number: 082041-OPA657U Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Slew Rate: 700 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V Operating Supply Current: 14mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 1.6GHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082041-OPA657U
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Slew Rate: 700 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V
Operating Supply Current: 14mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.6GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Op Amps - 6604383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6604383
Op Amps 6604383
Texas Instruments OPA657U

Texas Instruments OPA657U

Supplier's Site
Op Amps - 6604383P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6604383P
Op Amps 6604383P
Texas Instruments OPA657U

Texas Instruments OPA657U

Supplier's Site
Op Amps - 1025670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1025670
Op Amps 1025670
Texas Instruments OPA657U

Texas Instruments OPA657U

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-45013-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45013-5-ND
Instrumentation, Op Amps, Buffer Amps 296-45013-5-ND
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657U - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA657U
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA657U
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA657U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA657U
Instrumentation, OP Amps, Buffer Amps OPA657U
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA657U
High Speed Operational Amplifiers OPA657U
High Speed Operational Amplifiers 1.6GHz Low Noise FET-Input Op Amp

High Speed Operational Amplifiers 1.6GHz Low Noise FET-Input Op Amp

Buy Now Datasheet
Op Amp, 1.6Ghz Fet Ip, Soic8, 657; No. Of Amplifiers Texas Instruments - 29AH7014 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.6Ghz Fet Ip, Soic8, 657; No. Of Amplifiers Texas Instruments
29AH7014
Op Amp, 1.6Ghz Fet Ip, Soic8, 657; No. Of Amplifiers Texas Instruments 29AH7014
OP AMP, 1.6GHZ FET IP, SOIC8, 657; No. of Amplifiers:1 Amplifier; Bandwidth:350MHz; Slew Rate:700V/µs; Supply Voltage Range:10V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, 1.6GHZ FET IP, SOIC8, 657; No. of Amplifiers:1 Amplifier; Bandwidth:350MHz; Slew Rate:700V/µs; Supply Voltage Range:10V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA657U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA657U
Integrated Circuits (ICs) - Linear - Amplifiers OPA657U
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA657U - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA657U
Instrumentation, OP Amps, Buffer Amps OPA657U
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA657U 687-OPA657U 082041-OPA657U 6604383 6604383P 296-45013-5-ND OPA657U OPA657U OPA657U 29AH7014 OPA657U OPA657U
Product Name OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier 350MHz 1.6GHz 700V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657U Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Op Amp, 1.6Ghz Fet Ip, Soic8, 657; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 7 V/V
Supply Voltage (VS) 8 to 12 volts 12 volts 8 to 12 volts 10 to 12 volts 8 volts 8 volts
VOS 0.6000 millivolts 0.1000 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 16300 microamps
Unlock Full Specs
to access all available technical data