Texas Instruments OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier OPA657N/250G4

Description
1.6GHz, Low Noise, FET-Input Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1.6GHz, Low Noise, FET-Input Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier - OPA657N/250G4 - Texas Instruments
Dallas, TX, United States
OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier
OPA657N/250G4
OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier OPA657N/250G4
1.6GHz, Low Noise, FET-Input Operational Amplifier 5-SOT-23 -40 to 85

1.6GHz, Low Noise, FET-Input Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA657N/250G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA657N/250G4-ND
Instrumentation, Op Amps, Buffer Amps OPA657N/250G4-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.6GHz 350MHz SOT-23 Operational Amplifier IC
687-OPA657N/250G4
1.6GHz 350MHz SOT-23 Operational Amplifier IC 687-OPA657N/250G4
1.6GHz FET Op Amp, 350MHz BW, 250uV Vos, SOT-23-5 Product overview: OPA657N/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHz, 350MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.6GHz, 350MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA657N/250G4 can be used for catalog matching and distributor lookup.

1.6GHz FET Op Amp, 350MHz BW, 250uV Vos, SOT-23-5 Product overview: OPA657N/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHz, 350MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.6GHz, 350MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA657N/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657N/250G4 - 1233905-OPA657N/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657N/250G4
1233905-OPA657N/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657N/250G4 1233905-OPA657N/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1233905-OPA657N/250G 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Current - Input Bias: 2pA Voltage - Input Offset: 250μV Family Name: OPA657 Categories: Integrated Circuits (ICs) Operating Supply Current: 14mA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Current per Channel: 70mA SR - Slew Rate: 700 V/μs GBP - Gain Bandwidth Product: 1.6GHz Dual Supply Voltage (±): 8 V ~ 12 V, ±4 V ~ 6 V Alternative Parts (Cross-Reference): LT1818CS5#TR; AD8014ART; LT1818CS5; Introduction Date: January 23, 2006 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1233905-OPA657N/250G4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 2pA
Voltage - Input Offset: 250μV
Family Name: OPA657
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 70mA
SR - Slew Rate: 700 V/μs
GBP - Gain Bandwidth Product: 1.6GHz
Dual Supply Voltage (±): 8 V ~ 12 V, ±4 V ~ 6 V
Alternative Parts (Cross-Reference): LT1818CS5#TR; AD8014ART; LT1818CS5;
Introduction Date: January 23, 2006
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Signal Processing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA657N/250G4
High Speed Operational Amplifiers OPA657N/250G4
High Speed Operational Amplifiers 1.6GHz Low Noise FET-Input Op Amp

High Speed Operational Amplifiers 1.6GHz Low Noise FET-Input Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA657N/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA657N/250G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA657N/250G4
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA657N/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA657N/250G4
Instrumentation, OP Amps, Buffer Amps OPA657N/250G4
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657N/250G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA657N/250G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA657N/250G4
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA657N/250G4 OPA657N/250G4-ND 687-OPA657N/250G4 1233905-OPA657N/250G4 OPA657N/250G4 OPA657N/250G4 OPA657N/250G4 OPA657N/250G4
Product Name OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier Instrumentation, Op Amps, Buffer Amps 1.6GHz 350MHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657N/250G4 High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 7 V/V
Supply Voltage (VS) 8 to 12 volts 12 volts 12 volts
VOS 0.6000 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 16300 microamps
Unlock Full Specs
to access all available technical data

Similar Products