Texas Instruments High-Performance Analog SOT23 Operational Amplifier IC OPA651N-250

Description
IC OPAMP VFB 1 CIRCUIT SOT23-5 / Voltage Feedback Amplifier 1 Circuit SOT-23-5 Product overview: OPA651N-250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA651N-250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP VFB 1 CIRCUIT SOT23-5 / Voltage Feedback Amplifier 1 Circuit SOT-23-5 Product overview: OPA651N-250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA651N-250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOT23 Operational Amplifier IC - 687-OPA651N-250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 Operational Amplifier IC
687-OPA651N-250
SOT23 Operational Amplifier IC 687-OPA651N-250
IC OPAMP VFB 1 CIRCUIT SOT23-5 / Voltage Feedback Amplifier 1 Circuit SOT-23-5 Product overview: OPA651N-250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA651N-250 can be used for catalog matching and distributor lookup.

IC OPAMP VFB 1 CIRCUIT SOT23-5 / Voltage Feedback Amplifier 1 Circuit SOT-23-5 Product overview: OPA651N-250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA651N-250 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1083314-OPA651N-250 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1083314-OPA651N-250
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1083314-OPA651N-250
Win Source Part Number: 1083314-OPA651N-250 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 300V/µs Gain Bandwidth Product: 340 MHz Current - Input Bias: 4 µA Voltage - Input Offset: 1 mV Current - Supply: 5.1mA Current - Output / Channel: 110 mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MCP601T-I/OT; MCP6001T-I/OT; MCP6001UT-I/OT; NC7SZ126M5X; TS1851ILT; NC7S04M5XOPA651N/250 ; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: TEXTISOPA651N-250,21 56-OPA651N-250 RoHS Status: Not applicable Voltage - Supply Span (Min): 9 V Voltage - Supply Span (Max): 11 V

Win Source Part Number: 1083314-OPA651N-250
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 300V/µs
Gain Bandwidth Product: 340 MHz
Current - Input Bias: 4 µA
Voltage - Input Offset: 1 mV
Current - Supply: 5.1mA
Current - Output / Channel: 110 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MCP601T-I/OT; MCP6001T-I/OT; MCP6001UT-I/OT; NC7SZ126M5X; TS1851ILT; NC7S04M5XOPA651N/250;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISOPA651N-250,2156-OPA651N-250
RoHS Status: Not applicable
Voltage - Supply Span (Min): 9 V
Voltage - Supply Span (Max): 11 V

Buy Now Datasheet
 - OPA651N-250 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, PDSO5

Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, PDSO5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA651N-250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA651N-250
Instrumentation, OP Amps, Buffer Amps OPA651N-250
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OPA651N-250 1083314-OPA651N-250 OPA651N-250 OPA651N-250
Product Name SOT23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Slew Rate 300 V/µs 300 V/µs 300 V/µs
Bandwidth 340 MHz 340 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bulk SC-74A, SOT-753 SOP; TSOP5/6 SOT; SC-74A, SOT-753
Source Current (IS) 5.1 milliamps 5.1 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 9210773 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Operating Range Speaker
View Details
INA117 High Common-Mode Voltage Difference Amplifier - INA117KU/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
11 suppliers
Analog - MTLM118MD - Micross Components, Inc.
Micross Components, Inc.
View Details