The OPA650U is a low power, wideband voltage feedback operational amplifier designed for high-speed applications. It features a bandwidth of 560 MHz and a fast settling time of 20 ns to 0.01%, making it suitable for telecommunications, medical imaging, and video applications. The amplifier has a low distortion level of -77 dBc at 5 MHz, which enhances its performance in precision applications. It is internally compensated for unity-gain stability and has a fully symmetrical differential input, allowing for effective use in active filter designs. The OPA650U operates with a quiescent current of 50 mW and supports high output currents up to 85 mA. Its input bias current is low at 5 mA, and it maintains a common-mode input range of -2.8 V. The device is available in an 8-pin SOIC package and is rated for operation over a temperature range of -40°C to +85°C.
Wideband, Low Power Voltage Feedback Operational Amplifier 8-SOIC Product overview: OPA650U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA650U can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 263983-OPA650U
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP VFB 180MHZ SGL 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA650U | 263983-OPA650U | OPA650U | OPA650U |
| Product Name | Low-Power SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA650U | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Slew Rate | 240 V/µs | 240 V/µs | 2.40E-4 V/µs | |
| Bandwidth | 180 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| Standards | RoHS |