Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA650U/2K5 OPA650U/2K5

Description
Video Amplifier, 1 Func, PDSO8
Request a Quote Datasheet
Description
Video Amplifier, 1 Func, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - OPA650U/2K5 - Rochester Electronics
Newburyport, MA, United States
Video Amplifier, 1 Func, PDSO8

Video Amplifier, 1 Func, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA650U/2K5 - 263984-OPA650U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA650U/2K5
263984-OPA650U/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA650U/2K5 263984-OPA650U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 263984-OPA650U/2K5 Alternative Parts (Cross-Reference): AD9632ARZ; OPA620SU; OPA620SUQ; OPA650U/2K5; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 263984-OPA650U/2K5
Alternative Parts (Cross-Reference): AD9632ARZ; OPA620SU; OPA620SUQ; OPA650U/2K5;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Low-Power SOIC Operational Amplifier IC
687-OPA650U/2K5
Low-Power SOIC Operational Amplifier IC 687-OPA650U/2K5
Wideband, Low Power Voltage Feedback Operational Amplifier 8-SOIC Product overview: OPA650U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA650U/2K5 can be used for catalog matching and distributor lookup.

Wideband, Low Power Voltage Feedback Operational Amplifier 8-SOIC Product overview: OPA650U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA650U/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA650U/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA650U/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA650U/2K5
IC OPAMP VFB 180MHZ SGL 8SOIC

IC OPAMP VFB 180MHZ SGL 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA650U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA650U/2K5
Instrumentation, OP Amps, Buffer Amps OPA650U/2K5
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA650U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA650U/2K5
Instrumentation, OP Amps, Buffer Amps OPA650U/2K5
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA650U/2K5 263984-OPA650U/2K5 687-OPA650U/2K5 OPA650U/2K5 OPA650U/2K5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA650U/2K5 Low-Power SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type SOIC; SOIC8 Tape and Reel 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Removed Removed; Obsolete
Slew Rate 240 V/µs 2.40E-4 V/µs 240 V/µs
Bandwidth 180 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data