Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDIP8
OP-AMP, 4000uV OFFSET-MAX, 800MHz BAND WIDTH, PDIP8 Product overview: OPA643P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA643P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233887-OPA643P
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC OPAMP VFB 800MHZ SGL 8DIP
Voltage Feedback Amplifier 1 Circuit 8-PDIP
Voltage Feedback Amplifier 1 Circuit 8-PDIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA643P | 687-OPA643P | 1233887-OPA643P | OPA643P | OPA643P |
| Product Name | 800MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA643P | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | DIP; PDIP; PDIP8 | Rail/Tube | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||
| Supply Voltage (VS) | 11 volts | ||||
| Slew Rate | 1.00E-3 V/µs | 1000 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |