Operational Amplifier, 1 Func, 10000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 1 Func, 10000uV Offset-Max, BIPolar, PDSO8
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC Product overview: OPA635U from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA635U can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 263969-OPA635U
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA635U | 687-OPA635U | 263969-OPA635U | OPA635U |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA635U | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOP; SOP8 | Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Slew Rate | 250 V/µs | 250 V/µs | ||
| Bandwidth | 140 MHz | 150 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |