Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA634U OPA634U

Description
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - OPA634U - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA634U - 1233873-OPA634U - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA634U
1233873-OPA634U
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA634U 1233873-OPA634U
Manufacturer: Texas Instruments Win Source Part Number: 1233873-OPA634U Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233873-OPA634U
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-OPA634U
Operational Amplifier IC 687-OPA634U
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC Product overview: OPA634U from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA634U can be used for catalog matching and distributor lookup.

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC Product overview: OPA634U from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA634U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA634U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA634U
Instrumentation, OP Amps, Buffer Amps OPA634U
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA634U 1233873-OPA634U 687-OPA634U OPA634U
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA634U Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Package Type SOIC; SOIC8 Tube SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Removed; Obsolete
Slew Rate 250 V/µs 250 V/µs
Bandwidth 140 MHz 150 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Special Purpose - 5962-9864601QEA - Lingto Electronic Limited
Specs
Life Cycle Stage Active
View Details
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
Op Amps - 1698171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; Ssop
Number of Pins 8
View Details