Texas Instruments Operational Amplifier IC OPA606LM

Description
Operational Amplifier, 1 Func, 750uV Offset-Max, BIPolar, MBCY8
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 750uV Offset-Max, BIPolar, MBCY8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - OPA606LM - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 750uV Offset-Max, BIPolar, MBCY8

Operational Amplifier, 1 Func, 750uV Offset-Max, BIPolar, MBCY8

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-OPA606LM
Operational Amplifier IC 687-OPA606LM
IC OPAMP GP 1 CIRCUIT TO99-8 Product overview: OPA606LM from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA606LM can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT TO99-8 Product overview: OPA606LM from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA606LM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA606LM - 1233849-OPA606LM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA606LM
1233849-OPA606LM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA606LM 1233849-OPA606LM
Manufacturer: Texas Instruments Win Source Part Number: 1233849-OPA606LM Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233849-OPA606LM
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA606LM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA606LM
Instrumentation, OP Amps, Buffer Amps OPA606LM
General Purpose Amplifier 1 Circuit TO-99-8

General Purpose Amplifier 1 Circuit TO-99-8

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA606LM 687-OPA606LM 1233849-OPA606LM OPA606LM
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA606LM Instrumentation, OP Amps, Buffer Amps
Package Type TO-99-8 Tube TO-99-8 Metal Can
Life Cycle Stage Obsolete Removed; Obsolete
Slew Rate 35 V/µs 35 V/µs
Bandwidth 13 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data