Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD623ARM AD623ARM

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909573-AD623ARM Operating Temperature Range: -40°C ~ 85°C Features: Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909573-AD623ARM Operating Temperature Range: -40°C ~ 85°C Features: Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD623ARM - 909573-AD623ARM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD623ARM
909573-AD623ARM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD623ARM 909573-AD623ARM
Manufacturer: Analog Devices Inc. Win Source Part Number: 909573-AD623ARM Operating Temperature Range: -40°C ~ 85°C Features: Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909573-AD623ARM
Operating Temperature Range: -40°C ~ 85°C
Features: Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.33.0001

Buy Now Datasheet
Operational Amplifier IC - 687-AD623ARM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-AD623ARM
Operational Amplifier IC 687-AD623ARM
IC INST AMP 1 CIRCUIT 8MSOP Product overview: AD623ARM from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD623ARM can be used for catalog matching and distributor lookup.

IC INST AMP 1 CIRCUIT 8MSOP Product overview: AD623ARM from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD623ARM can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD623ARM - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD623ARM
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD623ARM
IC AMP INST R-R LP 8MSOP

IC AMP INST R-R LP 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 909573-AD623ARM 687-AD623ARM AD623ARM
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD623ARM Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail Precision Operational Amplifier - ALD1702SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers