Texas Instruments OPA602 High-Speed Precision Difet(R) Operational Amplifier OPA602AUE4

Description
High-Speed Precision Difet(R) Operational Amplifier 8-SOIC -25 to 85
Request a Quote
Description
High-Speed Precision Difet(R) Operational Amplifier 8-SOIC -25 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA602 is a high-speed precision FET operational amplifier designed for precision instrumentation, audio, and data conversion applications. It is available in an SO-8 package with dimensions of 506.6 mm length, 8 mm width, and 3940 µm height when tube-packed. The device is unity-gain stable and supports capacitive loads up to 1500 pF. Key specifications include a bandwidth of 6.5 MHz, a slew rate of 35 V/µs, an input offset voltage of 3 mV max, input bias current of 1 pA max, and operation over a temperature range of -25°C to +85°C. It operates on supply voltages from ±5 V to ±18 V and offers a quiescent current of 4 mA typical. The OPA602AUE4 variant uses a NIPDAU lead finish and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The OPA602 is a high-speed precision FET operational amplifier designed for precision instrumentation, audio, and data conversion applications. It is available in an SO-8 package with dimensions of 506.6 mm length, 8 mm width, and 3940 µm height when tube-packed. The device is unity-gain stable and supports capacitive loads up to 1500 pF. Key specifications include a bandwidth of 6.5 MHz, a slew rate of 35 V/µs, an input offset voltage of 3 mV max, input bias current of 1 pA max, and operation over a temperature range of -25°C to +85°C. It operates on supply voltages from ±5 V to ±18 V and offers a quiescent current of 4 mA typical. The OPA602AUE4 variant uses a NIPDAU lead finish and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
OPA602 High-Speed Precision Difet(R) Operational Amplifier - OPA602AUE4 - Texas Instruments
Dallas, TX, United States
OPA602 High-Speed Precision Difet(R) Operational Amplifier
OPA602AUE4
OPA602 High-Speed Precision Difet(R) Operational Amplifier OPA602AUE4
High-Speed Precision Difet(R) Operational Amplifier 8-SOIC -25 to 85

High-Speed Precision Difet(R) Operational Amplifier 8-SOIC -25 to 85

Buy Now Datasheet
 - OPA602AUE4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 1000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA602AUE4
Precision Amplifiers OPA602AUE4
Precision Amplifiers High-Speed Precision Difet

Precision Amplifiers High-Speed Precision Difet

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA602AUE4 OPA602AUE4 OPA602AUE4
Product Name OPA602 High-Speed Precision Difet(R) Operational Amplifier Precision Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 10 to 36 volts
VOS 1 millivolts
Quiescent Current (IQ) 4000 microamps
CMRR 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
TLE2021M High-Speed, Low-Power, Precision Single Operational Amplifier - 5962-9088101MPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351QDBG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
LT1014 Quad Precision Operational Amplifier - 5962-89677022A - Texas Instruments
Specs
Supply Voltage (VS) 5 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details