The OPA569 is a low-cost, high-current operational amplifier designed for driving a wide variety of loads on low-voltage supplies, with rail-to-rail input and output swing and a maximum continuous output current of 2.4A. It operates from a single or dual supply ranging from 2.7V to 5.5V and is packaged in the SO-20 PowerPAD™ package. The device includes adjustable current limit, thermal protection, and output disable via an Enable pin. Output swing is within 150mV of the rails at 2A output current. Thermal and current limit flags are provided for system monitoring. It is specified for operation over the industrial temperature range of -40°C to +85°C and is rated for junction temperature up to +150°C.
Power Op Amp, Output Signal Swings Within 200mV of Rails at 2A Output Current 20-SO PowerPAD -55 to 125
Operational Amplifier, 1 Func, 2000uV Offset-Max, PDSO20
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA569AIDWPG4 | OPA569AIDWPG4 |
| Product Name | OPA569 Power Op Amp, Output Signal Swings Within 200mV of Rails at 2A Output Current | |
| Standards | RoHS | RoHS |
| Supply Voltage (VS) | 2.7 to 5.5 volts | |
| VOS | 2 millivolts | |
| Quiescent Current (IQ) | 6000 microamps | |
| CMRR | 80 dB |