Texas Instruments OPA551 High-Voltage, High-Current Operational Amplifiers OPA551UA/2K5E4

Description
High-Voltage, High-Current Operational Amplifiers 8-SOIC
Request a Quote Datasheet
Description
High-Voltage, High-Current Operational Amplifiers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA551 High-Voltage, High-Current Operational Amplifiers - OPA551UA/2K5E4 - Texas Instruments
Dallas, TX, United States
OPA551 High-Voltage, High-Current Operational Amplifiers
OPA551UA/2K5E4
OPA551 High-Voltage, High-Current Operational Amplifiers OPA551UA/2K5E4
High-Voltage, High-Current Operational Amplifiers 8-SOIC

High-Voltage, High-Current Operational Amplifiers 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3MHz 30V 200mA Operational Amplifier IC
687-OPA551UA/2K5E4
3MHz 30V 200mA Operational Amplifier IC 687-OPA551UA/2K5E4
HV Op Amp, 3MHz, 1Ch, 30V, 200mA, 8SOIC Product overview: OPA551UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 30V, 200mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 30V, 200mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA551UA/2K5E4 can be used for catalog matching and distributor lookup.

HV Op Amp, 3MHz, 1Ch, 30V, 200mA, 8SOIC Product overview: OPA551UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 30V, 200mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 30V, 200mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA551UA/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA551UA/2K5E4 - 082038-OPA551UA/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA551UA/2K5E4
082038-OPA551UA/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA551UA/2K5E4 082038-OPA551UA/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 082038-OPA551UA/2K5E 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 15 V/μs Current - Input Bias: 20pA Voltage - Input Offset: 1mV Family Name: OPA551 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V Operating Supply Current: 7mA Channel Output Current: 200mA Gain Bandwidth Product (GBP): 3MHz Introduction Date: January 12, 2005 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082038-OPA551UA/2K5E4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 1mV
Family Name: OPA551
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 7mA
Channel Output Current: 200mA
Gain Bandwidth Product (GBP): 3MHz
Introduction Date: January 12, 2005
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA551UA/2K5E4 687-OPA551UA/2K5E4 082038-OPA551UA/2K5E4
Product Name OPA551 High-Voltage, High-Current Operational Amplifiers 3MHz 30V 200mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA551UA/2K5E4
Standards RoHS RoHS
Supply Voltage (VS) 4 to 30 volts 30 volts 8 to 60 volts
VOS 3 millivolts 1 millivolts
Quiescent Current (IQ) 8500 microamps
CMRR 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
10 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC337DW - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details