Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611KQ AD611KQ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859554-AD611KQ Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit - TO-99 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859554-AD611KQ Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit - TO-99 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611KQ - 859554-AD611KQ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611KQ
859554-AD611KQ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611KQ 859554-AD611KQ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859554-AD611KQ Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit - TO-99 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859554-AD611KQ
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier Circuit - TO-99
Package: Bulk
Package: TO-99-8 Metal Can
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-99
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611KQ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD611KQ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD611KQ
IC OPAMP GP 1 CIRCUIT TO99

IC OPAMP GP 1 CIRCUIT TO99

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 859554-AD611KQ AD611KQ
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611KQ Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 7591389P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UAE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
5 suppliers
Analog - MTLF155MH - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 54S40/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Rochester Active
View Details