Texas Instruments OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA4350EA/250G4

Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP
Request a Quote Datasheet
Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series - OPA4350EA/250G4 - Texas Instruments
Dallas, TX, United States
OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series
OPA4350EA/250G4
OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA4350EA/250G4
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP

High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP

Buy Now Datasheet
Singapore, Singapore
38MHz 22V 5.5V SSOP Operational Amplifier IC
687-OPA4350EA/250G4
38MHz 22V 5.5V SSOP Operational Amplifier IC 687-OPA4350EA/250G4
4-Ch 38MHz RRO Op-Amp IC, 22V/µs Slew Rate, 5.5V, SSOP Product overview: OPA4350EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 22V, 5.5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 38MHz, 22V, 5.5V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4350EA/250G4 can be used for catalog matching and distributor lookup.

4-Ch 38MHz RRO Op-Amp IC, 22V/µs Slew Rate, 5.5V, SSOP Product overview: OPA4350EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 22V, 5.5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 38MHz, 22V, 5.5V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4350EA/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350EA/250G4 - 791014-OPA4350EA/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350EA/250G4
791014-OPA4350EA/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350EA/250G4 791014-OPA4350EA/250G4
Manufacturer: Texas Instruments Win Source Part Number: 791014-OPA4350EA/250 G4 Series: MicroAmplifier Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 150μV Family Name: OPA4350 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.2mA Manufacturer Package: 16-SSOP Output Current per Channel: 40mA SR - Slew Rate: 22 V/μs GBP - Gain Bandwidth Product: 38MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V Introduction Date: June 01, 2005 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791014-OPA4350EA/250G4
Series: MicroAmplifier
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.5pA
Voltage - Input Offset: 150μV
Family Name: OPA4350
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.2mA
Manufacturer Package: 16-SSOP
Output Current per Channel: 40mA
SR - Slew Rate: 22 V/μs
GBP - Gain Bandwidth Product: 38MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Introduction Date: June 01, 2005
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC OPAMP GP 38MHZ RRO 16SSOP - 815-OPA4350EA/250G4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 38MHZ RRO 16SSOP
815-OPA4350EA/250G4
IC OPAMP GP 38MHZ RRO 16SSOP 815-OPA4350EA/250G4
IC OPAMP GP 38MHZ RRO 16SSOP

IC OPAMP GP 38MHZ RRO 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA4350EA/250G4 687-OPA4350EA/250G4 791014-OPA4350EA/250G4 815-OPA4350EA/250G4
Product Name OPA4350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 38MHz 22V 5.5V SSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4350EA/250G4 IC OPAMP GP 38MHZ RRO 16SSOP
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts
VOS 0.5000 millivolts 0.1500 millivolts
Quiescent Current (IQ) 7500 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data