Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4234U/2K5G4 OPA4234U/2K5G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 209486-OPA4234U/2K5G 4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.2 V/μs Current - Input Bias: 12nA Voltage - Input Offset: 70μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 275μA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 350kHz Alternative Parts (Cross-Reference): MC34074VDG; OPA4234U/2K5E4; OPA4234U/2K5G4; OPA4234UAE4; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 209486-OPA4234U/2K5G 4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.2 V/μs Current - Input Bias: 12nA Voltage - Input Offset: 70μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 275μA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 350kHz Alternative Parts (Cross-Reference): MC34074VDG; OPA4234U/2K5E4; OPA4234U/2K5G4; OPA4234UAE4; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4234U/2K5G4 - 209486-OPA4234U/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4234U/2K5G4
209486-OPA4234U/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4234U/2K5G4 209486-OPA4234U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 209486-OPA4234U/2K5G 4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.2 V/μs Current - Input Bias: 12nA Voltage - Input Offset: 70μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 275μA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 350kHz Alternative Parts (Cross-Reference): MC34074VDG; OPA4234U/2K5E4; OPA4234U/2K5G4; OPA4234UAE4; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209486-OPA4234U/2K5G4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.2 V/μs
Current - Input Bias: 12nA
Voltage - Input Offset: 70μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 275μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): MC34074VDG; OPA4234U/2K5E4; OPA4234U/2K5G4; OPA4234UAE4;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad 350kHz 18V SOIC Operational Amplifier IC - 687-OPA4234U/2K5G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 350kHz 18V SOIC Operational Amplifier IC
687-OPA4234U/2K5G4
Quad 350kHz 18V SOIC Operational Amplifier IC 687-OPA4234U/2K5G4
Quad Op-Amp, 350kHz BW, 250uV Vos, 18V, SOIC-14 Product overview: OPA4234U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 350kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 350kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4234U/2K5G4 can be used for catalog matching and distributor lookup.

Quad Op-Amp, 350kHz BW, 250uV Vos, 18V, SOIC-14 Product overview: OPA4234U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 350kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 350kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4234U/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 209486-OPA4234U/2K5G4 687-OPA4234U/2K5G4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4234U/2K5G4 Quad 350kHz 18V SOIC Operational Amplifier IC
Supply Voltage (VS) 2.7 to 36 volts 18 volts
Source Current (IS) 0.2750 milliamps
VOS 0.0700 millivolts
IBIAS 0.0120 µA
GBW 0.3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM101AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606QCA - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
Op Amps - 2448617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details