Texas Instruments OPA363 1.8V, High CMR, RRIO Op Amp with Shutdown OPA363IDG4

Description
1.8V, High CMR, RRIO Op Amp with Shutdown 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1.8V, High CMR, RRIO Op Amp with Shutdown 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA363 1.8V, High CMR, RRIO Op Amp with Shutdown - OPA363IDG4 - Texas Instruments
Dallas, TX, United States
OPA363 1.8V, High CMR, RRIO Op Amp with Shutdown
OPA363IDG4
OPA363 1.8V, High CMR, RRIO Op Amp with Shutdown OPA363IDG4
1.8V, High CMR, RRIO Op Amp with Shutdown 8-SOIC -40 to 125

1.8V, High CMR, RRIO Op Amp with Shutdown 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA363IDG4 - 1083296-OPA363IDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA363IDG4
1083296-OPA363IDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA363IDG4 1083296-OPA363IDG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083296-OPA363IDG4 Packaging: Rail/Tube Length: 4.9 mm Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 2.75 V Number of Elements: 1 Height: 1.58 mm Bandwidth: 7 MHz Slew Rate: 5 V/µs Gain Bandwidth Product: 7 MHz Number of Channels: 1 Number of Pins: 8 Output Current: 40 mA Common Mode Rejection Ratio: 74 dB Input Bias Current: 10 pA Width: 3.91 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Operating Supply Current: 1.1 mA Output Current per Channel: 85 mA Alternative Parts (Cross-Reference): OPA364ID; OPA363ID; OPA364IDR; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Max Dual Supply Voltage: 2.75 V Min Dual Supply Voltage: 900 mV Power Supply Rejection Ratio (PSRR): 81.94 dB Voltage Gain: 100 dB Input Offset Voltage (Vos): 500 µV Max I/O Voltage: 500 µV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083296-OPA363IDG4
Packaging: Rail/Tube
Length: 4.9 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 2.75 V
Number of Elements: 1
Height: 1.58 mm
Bandwidth: 7 MHz
Slew Rate: 5 V/µs
Gain Bandwidth Product: 7 MHz
Number of Channels: 1
Number of Pins: 8
Output Current: 40 mA
Common Mode Rejection Ratio: 74 dB
Input Bias Current: 10 pA
Width: 3.91 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Operating Supply Current: 1.1 mA
Output Current per Channel: 85 mA
Alternative Parts (Cross-Reference): OPA364ID; OPA363ID; OPA364IDR;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Max Dual Supply Voltage: 2.75 V
Min Dual Supply Voltage: 900 mV
Power Supply Rejection Ratio (PSRR): 81.94 dB
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 500 µV
Max I/O Voltage: 500 µV

Buy Now
Singapore, Singapore
7MHz 1.1mA 5V Operational Amplifier IC
687-OPA363IDG4
7MHz 1.1mA 5V Operational Amplifier IC 687-OPA363IDG4
Opamp GP 7MHz RRO 1.1mA 5V/µs 8SOIC Product overview: OPA363IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 1.1mA, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 1.1mA, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA363IDG4 can be used for catalog matching and distributor lookup.

Opamp GP 7MHz RRO 1.1mA 5V/µs 8SOIC Product overview: OPA363IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 1.1mA, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 1.1mA, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA363IDG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA363IDG4 1083296-OPA363IDG4 687-OPA363IDG4
Product Name OPA363 1.8V, High CMR, RRIO Op Amp with Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA363IDG4 7MHz 1.1mA 5V Operational Amplifier IC
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 2.75 volts 2.75 volts
VOS 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers
 - 5962-8771002VGA - Rochester Electronics
Texas Instruments
Specs
Package Type CAN8
Life Cycle Stage Obsolete
View Details