Texas Instruments OPA338 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series OPA338NA/3KG4

Description
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series 5-SOT-23 -40 to 85
Request a Quote
Description
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA338NA/3KG4 is a single CMOS operational amplifier in a SOT-23-5 package, designed for low-cost, miniature applications with single-supply operation from 2.5V to 5.5V. It features rail-to-rail output swing, a 12.5MHz gain-bandwidth product, and a 4.6V/µs slew rate optimized for gains of 5 or higher. The device draws 525µA quiescent current per amplifier and supports input common-mode voltage down to ground. It operates over a temperature range of -40°C to +85°C and is RoHS compliant with NIPDAU lead finish and Level-2 moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The OPA338NA/3KG4 is a single CMOS operational amplifier in a SOT-23-5 package, designed for low-cost, miniature applications with single-supply operation from 2.5V to 5.5V. It features rail-to-rail output swing, a 12.5MHz gain-bandwidth product, and a 4.6V/µs slew rate optimized for gains of 5 or higher. The device draws 525µA quiescent current per amplifier and supports input common-mode voltage down to ground. It operates over a temperature range of -40°C to +85°C and is RoHS compliant with NIPDAU lead finish and Level-2 moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
OPA338 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series - OPA338NA/3KG4 - Texas Instruments
Dallas, TX, United States
OPA338 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series
OPA338NA/3KG4
OPA338 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series OPA338NA/3KG4
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series 5-SOT-23 -40 to 85

MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
12.5MHz SOT23 Operational Amplifier IC
687-OPA338NA/3KG4
12.5MHz SOT23 Operational Amplifier IC 687-OPA338NA/3KG4
IC Opamp GP 12.5MHz RRO SOT23-5 Product overview: OPA338NA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5MHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12.5MHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA338NA/3KG4 can be used for catalog matching and distributor lookup.

IC Opamp GP 12.5MHz RRO SOT23-5 Product overview: OPA338NA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5MHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12.5MHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA338NA/3KG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA338NA/3KG4 - 1233642-OPA338NA/3KG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA338NA/3KG4
1233642-OPA338NA/3KG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA338NA/3KG4 1233642-OPA338NA/3KG4
Manufacturer: Texas Instruments Win Source Part Number: 1233642-OPA338NA/3KG 4 Series: MicroAmplifier Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 500μV Family Name: OPA338 Categories: Integrated Circuits (ICs) Operating Supply Current: 525μA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Current per Channel: 9mA SR - Slew Rate: 4.6 V/μs GBP - Gain Bandwidth Product: 12.5MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V Alternative Parts (Cross-Reference): MAX4452EUK; MAX4452EUK+; MAX4452EUK-T; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233642-OPA338NA/3KG4
Series: MicroAmplifier
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Family Name: OPA338
Categories: Integrated Circuits (ICs)
Operating Supply Current: 525μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 9mA
SR - Slew Rate: 4.6 V/μs
GBP - Gain Bandwidth Product: 12.5MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4452EUK; MAX4452EUK+; MAX4452EUK-T;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA338NA/3KG4 687-OPA338NA/3KG4 1233642-OPA338NA/3KG4
Product Name OPA338 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series 12.5MHz SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA338NA/3KG4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts
VOS 3 millivolts 0.5000 millivolts
Quiescent Current (IQ) 1000 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data