2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown 14-SOIC -40 to 125
Video Amp 3 Voltage Feedback 14-SOIC
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA3355UAG4 | OPA3355UAG4 |
| Product Name | OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown | Video Amps and Modules |
| Standards | RoHS | |
| Closed-Loop Gain (AVCL) | 1 V/V | |
| Supply Voltage (VS) | 2.5 to 5.5 volts | |
| VOS | 2 millivolts | |
| Quiescent Current (IQ) | 14000 microamps |