Texas Instruments 200MHz 360V TSSOP Operational Amplifier IC OPA3355EA/2K5G4

Description
3-Ch Op Amp, 200MHz BW, 360V/µs SR, 50pA IB, TSSOP-14 Product overview: OPA3355EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3355EA/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Ch Op Amp, 200MHz BW, 360V/µs SR, 50pA IB, TSSOP-14 Product overview: OPA3355EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3355EA/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MHz 360V TSSOP Operational Amplifier IC
687-OPA3355EA/2K5G4
200MHz 360V TSSOP Operational Amplifier IC 687-OPA3355EA/2K5G4
3-Ch Op Amp, 200MHz BW, 360V/µs SR, 50pA IB, TSSOP-14 Product overview: OPA3355EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3355EA/2K5G4 can be used for catalog matching and distributor lookup.

3-Ch Op Amp, 200MHz BW, 360V/µs SR, 50pA IB, TSSOP-14 Product overview: OPA3355EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3355EA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355EA/2K5G4 - 060882-OPA3355EA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355EA/2K5G4
060882-OPA3355EA/2K5G4
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355EA/2K5G4 060882-OPA3355EA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 060882-OPA3355EA/2K5 G4 Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 3 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Slew Rate: 360 V/μs Categories: Integrated Circuits Status: Active Case / Package: 14-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060882-OPA3355EA/2K5G4
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Slew Rate: 360 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-OPA3355EA/2K5G4 060882-OPA3355EA/2K5G4
Product Name 200MHz 360V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355EA/2K5G4
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 360 V/µs
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data