Texas Instruments OPA2835-DIE OPA2835-DIE ULTRA LOW-POWER, RAIL-TO-RAIL OUT, NEGATIVE RAIL IN, VFB OP AMP OPA2835TDA2

Description
OPA2835-DIE ULTRA LOW-POWER, RAIL-TO-RAIL OUT, NEGATIVE RAIL IN, VFB OP AMP 0- 0 to 0
Request a Quote Datasheet
Description
OPA2835-DIE ULTRA LOW-POWER, RAIL-TO-RAIL OUT, NEGATIVE RAIL IN, VFB OP AMP 0- 0 to 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
OPA2835-DIE OPA2835-DIE ULTRA LOW-POWER, RAIL-TO-RAIL OUT, NEGATIVE RAIL IN, VFB OP AMP
OPA2835TDA2
OPA2835-DIE OPA2835-DIE ULTRA LOW-POWER, RAIL-TO-RAIL OUT, NEGATIVE RAIL IN, VFB OP AMP OPA2835TDA2
OPA2835-DIE ULTRA LOW-POWER, RAIL-TO-RAIL OUT, NEGATIVE RAIL IN, VFB OP AMP 0- 0 to 0

OPA2835-DIE ULTRA LOW-POWER, RAIL-TO-RAIL OUT, NEGATIVE RAIL IN, VFB OP AMP 0- 0 to 0

Buy Now Datasheet
Low-Power Operational Amplifier IC - 687-OPA2835TDA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Operational Amplifier IC
687-OPA2835TDA2
Low-Power Operational Amplifier IC 687-OPA2835TDA2
OPA2835-DIE ULTRA LOW-POWER, RAIL-TO-RAIL OUT, NEGATIVE RAIL IN, VFB OP AMP 0- 0 to 0 Product overview: OPA2835TDA2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2835TDA2 can be used for catalog matching and distributor lookup.

OPA2835-DIE ULTRA LOW-POWER, RAIL-TO-RAIL OUT, NEGATIVE RAIL IN, VFB OP AMP 0- 0 to 0 Product overview: OPA2835TDA2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2835TDA2 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2835TDA2 - 791000-OPA2835TDA2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2835TDA2
791000-OPA2835TDA2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2835TDA2 791000-OPA2835TDA2
Manufacturer: Texas Instruments Win Source Part Number: 791000-OPA2835TDA2 Packaging: Tube Package: Die Output Type: Rail-to-Rail Amplifier Type: General Family Name: OPA2835-DIE Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Package: Die Output Current per Channel: 40mA SR - Slew Rate: 160 V/μs GBP - Gain Bandwidth Product: 56MHz Alternative Parts (Cross-Reference): LTC6084HDD#TRPBF; LTC6084HDD#TR; LTC6084HDD; TSV623IST; Introduction Date: January 07, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791000-OPA2835TDA2
Packaging: Tube
Package: Die
Output Type: Rail-to-Rail
Amplifier Type: General
Family Name: OPA2835-DIE
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA
Manufacturer Package: Die
Output Current per Channel: 40mA
SR - Slew Rate: 160 V/μs
GBP - Gain Bandwidth Product: 56MHz
Alternative Parts (Cross-Reference): LTC6084HDD#TRPBF; LTC6084HDD#TR; LTC6084HDD; TSV623IST;
Introduction Date: January 07, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2835TDA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2835TDA2
Instrumentation, OP Amps, Buffer Amps OPA2835TDA2
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail Die

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail Die

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2835TDA2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2835TDA2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2835TDA2
IC VOLTAGE FEEDBACK 2 CIRC DIE

IC VOLTAGE FEEDBACK 2 CIRC DIE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2835TDA2
Integrated Circuits (ICs) - Linear - Amplifiers OPA2835TDA2
IC VOLTAGE FEEDBACK 2 CIRC DIE

IC VOLTAGE FEEDBACK 2 CIRC DIE

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2835TDA2 687-OPA2835TDA2 791000-OPA2835TDA2 OPA2835TDA2 OPA2835TDA2 OPA2835TDA2
Product Name OPA2835-DIE OPA2835-DIE ULTRA LOW-POWER, RAIL-TO-RAIL OUT, NEGATIVE RAIL IN, VFB OP AMP Low-Power Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2835TDA2 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
GBW 56 MHz 56 MHz 56 MHz
Slew Rate 160 V/µs 160 V/µs 160 V/µs 160 V/µs 1.60E-4 V/µs
Standards RoHS RoHS
Bandwidth 56 MHz 56 MHz
Operating Temperature 25 C (77 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
Industrial Dual 135MHz 500V Operational Amplifier IC - 687-CLC428AJE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 8
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
INA105 Precision Unity Gain Differential Amplifier - INA105KU/2K5E4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
3 suppliers