Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier 10-QFN -40 to 125
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 929648-OPA2835IRUNR
Operating Temperature Range: -40°C ~ 125°C
Features: Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)
Package: 10-WFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA2835
Categories: Integrated Circuits (ICs)
Case / Package: 10-WQFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Dual Op Amp, 56MHz BW, 160V/µs SR, 2.5-5.5V, 250uA, WFQFN Product overview: OPA2835IRUNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 56MHz, 160V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 56MHz, 160V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2835IRUNR can be used for catalog matching and distributor lookup.
IC OPAMP VFB 2 CIRCUIT 10WQFN
IC OPAMP VFB 2 CIRCUIT 10WQFN
High Speed Operational Amplifiers DUAL,ULT LO PWR,RRO NEG RAIL IN,VFB AMP
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2835IRUNR | OPA2835IRUNR-ND | 929648-OPA2835IRUNR | 687-OPA2835IRUNR | OPA2835IRUNR | OPA2835IRUNR | OPA2835IRUNR | OPA2835IRUNR |
| Product Name | OPA2835 Dual, Ultra Low Power, Rail to Rail Out, Negative Rail In, VFB Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2835IRUNR | Dual 56MHz 160V 5.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Package Type | QFN,SOIC,UQFN,VSSOP | 10-WFQFN | 10-WQFN (2x2) | Tape and Reel | 40 mA | 10-WFQFN | ||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.2500 milliamps | 0.2500 milliamps | 0.2500 milliamps | |||||
| Slew Rate | 160 V/µs | 160 V/µs | 160 V/µs |