The OPA2830 is a dual, low-power, single-supply, wideband operational amplifier designed for applications such as ADC input buffering and video line driving. It is available in a VSSOP-8 package measuring 3mm × 3mm and operates from a single 3V to 11V supply or dual ±1.5V to ±5.5V supplies. The device provides a bandwidth of 230MHz at gain +1 and 100MHz at gain +2, with a slew rate of 500V/μs and a supply current of 8.8mA at 5V. Output swing reaches 4.82V on a 5V supply, and input voltage noise is 9.2nV/√Hz. It supports input range including ground on single supply and offers ±75mA output drive current. Operating temperature range is -40°C to 85°C.
Dual, Low-Power, Single-Supply Wideband Operational Amplifier 8-VSSOP -40 to 85
Dual Op Amp, 290MHz BW, 500V/µs SR, 8-VSSOP Product overview: OPA2830IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 290MHz, 500V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 290MHz, 500V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2830IDGKT can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1233602-OPA2830IDGKT
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 7500uV Offset-Max, BIPolar, PDSO8
IC OPAMP VFB 2 CIRCUIT 8VSSOP
High Speed Operational Amplifiers Dual Lo-Pwe Single Supply Wideband
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
OP-AMP, DUAL, 100MHZ, 560V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:100MHz; Slew Rate:560V/µs; Supply Voltage Range:2.8V to 11V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP VFB 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA2830IDGKT | 687-OPA2830IDGKT | 296-17958-1-ND | 1233602-OPA2830IDGKT | OPA2830IDGKT | OPA2830IDGKT | OPA2830IDGKT | OPA2830IDGKT | OPA2830IDGKT | 26AJ7810 | OPA2830IDGKT |
| Product Name | OPA2830 Dual, Low-Power, Single-Supply Wideband Operational Amplifier | Dual 290MHz 500V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2830IDGKT | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 100Mhz, 560V/us, Vssop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||
| Supply Voltage (VS) | 3 to 11 volts | 3 to 11 volts | 2.8 volts | ||||||||
| VOS | 5.5 millivolts | 1.5 millivolts | 1.5 millivolts | ||||||||
| Quiescent Current (IQ) | 3900 microamps |