Texas Instruments OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier OPA2822U

Description
SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Description
SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2822U is a dual, wideband, low-noise operational amplifier in an SO-8 package, designed for xDSL receiver applications and high-dynamic-range ADC driving. It operates from a single +5V to +12V supply with a quiescent current of 4.8mA per channel and offers a unity-gain bandwidth of 500MHz and a gain-bandwidth product of 240MHz. The device delivers a output current of ±90mA and features an input voltage noise of 2.0nV/√Hz. The specified operating temperature range is -40°C to +85°C, and the thermal resistance junction-to-ambient is 125°C/W.

Datasheet Summary
Powered by GS/AI

The OPA2822U is a dual, wideband, low-noise operational amplifier in an SO-8 package, designed for xDSL receiver applications and high-dynamic-range ADC driving. It operates from a single +5V to +12V supply with a quiescent current of 4.8mA per channel and offers a unity-gain bandwidth of 500MHz and a gain-bandwidth product of 240MHz. The device delivers a output current of ±90mA and features an input voltage noise of 2.0nV/√Hz. The specified operating temperature range is -40°C to +85°C, and the thermal resistance junction-to-ambient is 125°C/W.

Suppliers

Company
Product
Description
Supplier Links
OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier - OPA2822U - Texas Instruments
Dallas, TX, United States
OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier
OPA2822U
OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier OPA2822U
SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-SOIC -40 to 85

SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
 - OPA2822U - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1200uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 1200uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822U - 004266-OPA2822U - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822U
004266-OPA2822U
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822U 004266-OPA2822U
Manufacturer: Texas Instruments Win Source Part Number: 004266-OPA2822U Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 400MHz Amplifier Type: Voltage Feedback Slew Rate: 170 V/μs Current - Input Bias: 9μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 12.6 V, ±2 V to 6.3 V Operating Supply Current: 9.6mA Channel Output Current: 150mA Gain Bandwidth Product (GBP): 240MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004266-OPA2822U
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Amplifier Type: Voltage Feedback
Slew Rate: 170 V/μs
Current - Input Bias: 9μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 12.6 V, ±2 V to 6.3 V
Operating Supply Current: 9.6mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 240MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-9623-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-9623-5-ND
Instrumentation, Op Amps, Buffer Amps 296-9623-5-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 240MHz 400MHz 170V Operational Amplifier IC
687-OPA2822U
Dual 240MHz 400MHz 170V Operational Amplifier IC 687-OPA2822U
240MHz Op Amp, Dual, Low-Noise, 400MHz BW, 170V/µs Slew Rate, 8-SOIC Product overview: OPA2822U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 240MHz, 400MHz, 170V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 240MHz, 400MHz, 170V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2822U can be used for catalog matching and distributor lookup.

240MHz Op Amp, Dual, Low-Noise, 400MHz BW, 170V/µs Slew Rate, 8-SOIC Product overview: OPA2822U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 240MHz, 400MHz, 170V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 240MHz, 400MHz, 170V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2822U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2822U
High Speed Operational Amplifiers OPA2822U
High Speed Operational Amplifiers SpeedPlus Dual Wide band Low-Noise

High Speed Operational Amplifiers SpeedPlus Dual Wide band Low-Noise

Buy Now Datasheet
Op Amp, 240Mhz, 170V/us, Soic-8; No. Of Amplifiers Texas Instruments - 39C7278 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 240Mhz, 170V/us, Soic-8; No. Of Amplifiers Texas Instruments
39C7278
Op Amp, 240Mhz, 170V/us, Soic-8; No. Of Amplifiers Texas Instruments 39C7278
OP AMP, 240MHZ, 170V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:240MHz; Slew Rate:170V/µs; Supply Voltage Range:5V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 240MHZ, 170V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:240MHz; Slew Rate:170V/µs; Supply Voltage Range:5V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Op Amp, Dual Low Noise, 2822, Soic8; Msl Texas Instruments - 26AJ7809 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual Low Noise, 2822, Soic8; Msl Texas Instruments
26AJ7809
Op Amp, Dual Low Noise, 2822, Soic8; Msl Texas Instruments 26AJ7809
OP AMP, DUAL LOW NOISE, 2822, SOIC8; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, DUAL LOW NOISE, 2822, SOIC8; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2822U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2822U
Integrated Circuits (ICs) - Linear - Amplifiers OPA2822U
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822U - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2822U
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2822U
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2822U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2822U
Instrumentation, OP Amps, Buffer Amps OPA2822U
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA2822U - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2822U
Instrumentation, OP Amps, Buffer Amps OPA2822U
OPA2822 SPEEDPLUS DUAL WIDEBAND,

OPA2822 SPEEDPLUS DUAL WIDEBAND,

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2822U OPA2822U 004266-OPA2822U 296-9623-5-ND 687-OPA2822U OPA2822U 39C7278 26AJ7809 OPA2822U OPA2822U OPA2822U OPA2822U
Product Name OPA2822 SpeedPlus Dual Wideband, Low-Noise Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2822U Instrumentation, Op Amps, Buffer Amps Dual 240MHz 400MHz 170V Operational Amplifier IC High Speed Operational Amplifiers Op Amp, 240Mhz, 170V/us, Soic-8; No. Of Amplifiers Texas Instruments Op Amp, Dual Low Noise, 2822, Soic8; Msl Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 6 to 12 volts 4 to 12.6 volts 5 to 12 volts 5 to 12 volts 4 volts 4 volts
VOS 1.2 millivolts 0.2000 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 6300 microamps
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602IDBVR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
7 suppliers
 - CLC423AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers