Ultra-Low Noise Precision Operational Amplifiers 8-SOIC -40 to 85
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Op Amp, 8MHz BW, 25uV Vos, 4.5nV/rtHz Noise, 8-SOIC Product overview: OPA27GU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA27GU can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 220uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 082010-OPA27GU
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.9 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 25μV
Family Name: OPA27
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 44 V, ±4 V to 22 V
Operating Supply Current: 3.3mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): OP27GS-T; OP07CCSA; LT1360CS8#TR;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Audio, Industrial
Single precision op-amp,OPA27GU SO8
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Amplifiers Ultra-Low Noise Prec Oper Amplifier
IC OPAMP GP 1 CIRCUIT 8SOIC
IC, OP AMP; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:1.9V/µs; Supply Voltage Range:± 4V to ± 22V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA27GU | OPA27GU-ND | 687-OPA27GU | OPA27GU | 082010-OPA27GU | 288840 | 288840P | OPA27GU | OPA27GU | OPA27GU | 26AJ7807 | OPA27GU |
| Product Name | OPA27 Ultra-Low Noise Precision Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | 8MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA27GU | Op Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 44 volts | 22 volts | 8 to 44 volts | 4 to 22 volts | 8 volts | |||||||
| VOS | 0.1000 millivolts | 0.0250 millivolts | 0.0250 millivolts | |||||||||
| Quiescent Current (IQ) | 5700 microamps | |||||||||||
| CMRR | 100 dB |