Texas Instruments OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier OPA2743UAG4

Description
12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier - OPA2743UAG4 - Texas Instruments
Dallas, TX, United States
OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier
OPA2743UAG4
OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier OPA2743UAG4
12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-SOIC -40 to 85

12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
 - OPA2743UAG4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 7000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 7000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2743UAG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2743UAG4
Instrumentation, OP Amps, Buffer Amps OPA2743UAG4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
IC OPAMP GP 7MHZ RRO 8SOIC - 815-OPA2743UAG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 7MHZ RRO 8SOIC
815-OPA2743UAG4
IC OPAMP GP 7MHZ RRO 8SOIC 815-OPA2743UAG4
IC OPAMP GP 7MHZ RRO 8SOIC

IC OPAMP GP 7MHZ RRO 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA2743UAG4 OPA2743UAG4 OPA2743UAG4 815-OPA2743UAG4
Product Name OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 7MHZ RRO 8SOIC
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3.5 to 12 volts
VOS 7 millivolts 1.5 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC452AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 540 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
THS4513-SP Rad-Tolerant Class V, Wideband, Fully Differential Amplifier - 5962-0722301VFA - Texas Instruments
Specs
Device Type Differential Amplifiers
Package Type CFP
View Details
6 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
4 suppliers