The OPA2691 is a dual wideband current-feedback operational amplifier with disable functionality, housed in an 8-pin SOIC package. It operates from a single +5V to +12V or dual ±2.5V to ±6V supply, drawing 5.1 mA per channel. The device is unity-gain stable with a 280 MHz bandwidth and a 2100 V/µs slew rate, delivering ±190 mA output current and a ±4.0 V output swing on ±5V supplies. The disable pin reduces quiescent current to under 150 µA per channel. Input offset voltage is ±0.8 mV at 25°C, with a drift of ±12 µV/°C. The common-mode input range spans ±3.5 V. It is specified for operation from −40°C to +85°C.
Dual Wideband Current Feedback Operational Amplifier,with Disable 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 209466-OPA2691IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 280MHz
Amplifier Type: Current Feedback
Slew Rate: 2100 V/μs
Current - Input Bias: 15μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 10.2mA
Channel Output Current: 190mA
Gain Bandwidth Product (GBP): 2GHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2691IDRG4 | 209466-OPA2691IDRG4 |
| Product Name | OPA2691 Dual Wideband Current Feedback Operational Amplifier,with Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2691IDRG4 |
| Standards | RoHS | |
| Closed-Loop Gain (AVCL) | 1 V/V | |
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts |
| VOS | 3 millivolts | 0.8000 millivolts |
| Quiescent Current (IQ) | 5750 microamps |