Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2680U OPA2680U

Description
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet
Description
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - OPA2680U - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2680U - 1233570-OPA2680U - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2680U
1233570-OPA2680U
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2680U 1233570-OPA2680U
Manufacturer: Texas Instruments Win Source Part Number: 1233570-OPA2680U Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233570-OPA2680U
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-OPA2680U
Operational Amplifier IC 687-OPA2680U
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: OPA2680U from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2680U can be used for catalog matching and distributor lookup.

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: OPA2680U from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2680U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2680U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2680U
Instrumentation, OP Amps, Buffer Amps OPA2680U
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
High Speed Operational Amplifiers Dual Wide Band - 815-OPA2680U - Utmel Electronic Limited
Hong Kong, China
High Speed Operational Amplifiers Dual Wide Band
815-OPA2680U
High Speed Operational Amplifiers Dual Wide Band 815-OPA2680U
High Speed Operational Amplifiers Dual Wide Band

High Speed Operational Amplifiers Dual Wide Band

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2680U 1233570-OPA2680U 687-OPA2680U OPA2680U 815-OPA2680U
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2680U Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Dual Wide Band
Package Type SOIC; SOIC8 Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; SOIC
Life Cycle Stage Obsolete Removed; Obsolete
Slew Rate 1800 V/µs 1800 V/µs 1.00E-3 V/µs
Bandwidth 300 MHz 400 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data