Texas Instruments OPA2677 SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier OPA2677IDDARG4

Description
SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier 8-SO PowerPAD -40 to 85
Request a Quote Datasheet
Description
SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier 8-SO PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2677 SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier - OPA2677IDDARG4 - Texas Instruments
Dallas, TX, United States
OPA2677 SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier
OPA2677IDDARG4
OPA2677 SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier OPA2677IDDARG4
SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier 8-SO PowerPAD -40 to 85

SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier 8-SO PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
2GHz 1800V 500mA Operational Amplifier IC
687-OPA2677IDDARG4
2GHz 1800V 500mA Operational Amplifier IC 687-OPA2677IDDARG4
2GHz CFA Opamp IC, 2-Ch, 1800V/µs Slew Rate, 500mA Output Product overview: OPA2677IDDARG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 1800V, 500mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2GHz, 1800V, 500mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2677IDDARG4 can be used for catalog matching and distributor lookup.

2GHz CFA Opamp IC, 2-Ch, 1800V/µs Slew Rate, 500mA Output Product overview: OPA2677IDDARG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 1800V, 500mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2GHz, 1800V, 500mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2677IDDARG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2677IDDARG4 - 1233567-OPA2677IDDARG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2677IDDARG4
1233567-OPA2677IDDARG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2677IDDARG4 1233567-OPA2677IDDARG4
Manufacturer: Texas Instruments Win Source Part Number: 1233567-OPA2677IDDAR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233567-OPA2677IDDARG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2677IDDARG4 687-OPA2677IDDARG4 1233567-OPA2677IDDARG4
Product Name OPA2677 SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier 2GHz 1800V 500mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2677IDDARG4
Standards RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 5 to 12 volts 5 volts
VOS 5.5 millivolts
Quiescent Current (IQ) 19500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
Operational Amplifier IC - 687-CLC415AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Operating Temperature -55 C (-67 F)
Package Type Bulk
View Details
4 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers