Wide Bandwidth, Dual, Power Operational Transconductance 16-SOIC Product overview: OPA2662AU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2662AU can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 36000uV Offset-Max, BIPolar, PDSO16
Operational Amplifier, 2 Func, 36000uV Offset-Max, BIPolar, PDSO16
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233564-OPA2662AU
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Transconductance Amplifier 2 Circuit 16-SOIC
Transconductance Amplifier 2 Circuit 16-SOIC
Transconductance Amplifier 2 Circuit 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA2662AU | OPA2662AU | 1233564-OPA2662AU | OPA2662AU |
| Product Name | Dual SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2662AU | Instrumentation, OP Amps, Buffer Amps | |
| Bandwidth | 370 MHz | 370 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOP; SOP16 | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |