Dual, High Gain Bandwidth, High Output Current, Operational Amplifier with Current Limit 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA2614IDRG4 |
| Product Name | OPA2614 Dual, High Gain Bandwidth, High Output Current, Operational Amplifier with Current Limit |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 2 V/V |
| Supply Voltage (VS) | 5 to 12 volts |
| VOS | 1 millivolts |
| Quiescent Current (IQ) | 6500 microamps |