Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604AP OPA2604AP

Description
Manufacturer: Texas Instruments Win Source Part Number: 004228-OPA2604AP Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 25 V/μs Current - Input Bias: 100pA Voltage - Input Offset: 1mV Family Name: OPA2604 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 9 V to 48 V, ±4.5 V to 24 V Operating Supply Current: 10.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 20MHz Alternative Parts (Cross-Reference): LT1361CN8; LT1358IN8#TRM ; AD827JNZ; AD827JN; Introduction Date: December 15, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Imaging, Video & Vision, Test & Measurement, Audio
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004228-OPA2604AP Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 25 V/μs Current - Input Bias: 100pA Voltage - Input Offset: 1mV Family Name: OPA2604 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 9 V to 48 V, ±4.5 V to 24 V Operating Supply Current: 10.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 20MHz Alternative Parts (Cross-Reference): LT1361CN8; LT1358IN8#TRM ; AD827JNZ; AD827JN; Introduction Date: December 15, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Imaging, Video & Vision, Test & Measurement, Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604AP - 004228-OPA2604AP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604AP
004228-OPA2604AP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604AP 004228-OPA2604AP
Manufacturer: Texas Instruments Win Source Part Number: 004228-OPA2604AP Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 25 V/μs Current - Input Bias: 100pA Voltage - Input Offset: 1mV Family Name: OPA2604 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 9 V to 48 V, ±4.5 V to 24 V Operating Supply Current: 10.5mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 20MHz Alternative Parts (Cross-Reference): LT1361CN8; LT1358IN8#TRM ; AD827JNZ; AD827JN; Introduction Date: December 15, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Imaging, Video & Vision, Test & Measurement, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 004228-OPA2604AP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 25 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 1mV
Family Name: OPA2604
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 9 V to 48 V, ±4.5 V to 24 V
Operating Supply Current: 10.5mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 20MHz
Alternative Parts (Cross-Reference): LT1361CN8; LT1358IN8#TRM ; AD827JNZ; AD827JN;
Introduction Date: December 15, 2005
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Imaging, Video & Vision, Test & Measurement, Audio

Buy Now Datasheet
Dual 20MHz 25V Operational Amplifier IC - 687-OPA2604AP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 20MHz 25V Operational Amplifier IC
687-OPA2604AP
Dual 20MHz 25V Operational Amplifier IC 687-OPA2604AP
Dual Op Amp, 20MHz BW, FET-Input, 25V/µs SR, 8-PDIP Product overview: OPA2604AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2604AP can be used for catalog matching and distributor lookup.

Dual Op Amp, 20MHz BW, FET-Input, 25V/µs SR, 8-PDIP Product overview: OPA2604AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2604AP can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604AP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2604AP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2604AP
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 004228-OPA2604AP 687-OPA2604AP OPA2604AP
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2604AP Dual 20MHz 25V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 9 to 48 volts 4.5 to 24 volts
Source Current (IS) 10.5 milliamps 10.5 milliamps
VOS 1 millivolts
IBIAS 1.00E-4 µA
GBW 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404QDA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
Op Amps - 2413465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers