Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2363IDGSRG4 OPA2363IDGSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1233520-OPA2363IDGSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1233520-OPA2363IDGSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2363IDGSRG4 - 1233520-OPA2363IDGSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2363IDGSRG4
1233520-OPA2363IDGSRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2363IDGSRG4 1233520-OPA2363IDGSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1233520-OPA2363IDGSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233520-OPA2363IDGSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Dual 7MHz 5.5V MSOP Operational Amplifier IC - 687-OPA2363IDGSRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 7MHz 5.5V MSOP Operational Amplifier IC
687-OPA2363IDGSRG4
Dual 7MHz 5.5V MSOP Operational Amplifier IC 687-OPA2363IDGSRG4
Dual Op Amp, 7MHz BW, 900uV Vos, 1.8-5.5V, MSOP Product overview: OPA2363IDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7MHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2363IDGSRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 7MHz BW, 900uV Vos, 1.8-5.5V, MSOP Product overview: OPA2363IDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7MHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2363IDGSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1233520-OPA2363IDGSRG4 687-OPA2363IDGSRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2363IDGSRG4 Dual 7MHz 5.5V MSOP Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 2.75 volts
Slew Rate 5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Rail-to-Rail FET Input Operational Amplifier - ALD1704SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
10 suppliers
Op Amps - 7095541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051203QHA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details