Texas Instruments Dual 7MHz 85mA MSOP Operational Amplifier IC OPA2363AIDGSRG4

Description
Dual Op-Amp, 7MHz BW, 1mV Vos, 85mA Out, MSOP Product overview: OPA2363AIDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7MHz, 85mA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7MHz, 85mA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2363AIDGSRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Op-Amp, 7MHz BW, 1mV Vos, 85mA Out, MSOP Product overview: OPA2363AIDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7MHz, 85mA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7MHz, 85mA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2363AIDGSRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 7MHz 85mA MSOP Operational Amplifier IC - 687-OPA2363AIDGSRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 7MHz 85mA MSOP Operational Amplifier IC
687-OPA2363AIDGSRG4
Dual 7MHz 85mA MSOP Operational Amplifier IC 687-OPA2363AIDGSRG4
Dual Op-Amp, 7MHz BW, 1mV Vos, 85mA Out, MSOP Product overview: OPA2363AIDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7MHz, 85mA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7MHz, 85mA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2363AIDGSRG4 can be used for catalog matching and distributor lookup.

Dual Op-Amp, 7MHz BW, 1mV Vos, 85mA Out, MSOP Product overview: OPA2363AIDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7MHz, 85mA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7MHz, 85mA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2363AIDGSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2363AIDGSRG4 - 1233519-OPA2363AIDGSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2363AIDGSRG4
1233519-OPA2363AIDGSRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2363AIDGSRG4 1233519-OPA2363AIDGSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1233519-OPA2363AIDGS RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233519-OPA2363AIDGSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-OPA2363AIDGSRG4 1233519-OPA2363AIDGSRG4
Product Name Dual 7MHz 85mA MSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2363AIDGSRG4
Standards RoHS
Supply Voltage (VS) 2.75 volts
Slew Rate 5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 1906416P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μMAX
Number of Pins 8
View Details