Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2334AIDGSRG4 OPA2334AIDGSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1233479-OPA2334AIDGS RG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): ADA4528-2ACPZ-R7; OPA2335AIDG4; TLV2333ID; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1233479-OPA2334AIDGS RG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): ADA4528-2ACPZ-R7; OPA2335AIDG4; TLV2333ID; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2334AIDGSRG4 - 1233479-OPA2334AIDGSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2334AIDGSRG4
1233479-OPA2334AIDGSRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2334AIDGSRG4 1233479-OPA2334AIDGSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1233479-OPA2334AIDGS RG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): ADA4528-2ACPZ-R7; OPA2335AIDG4; TLV2333ID; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233479-OPA2334AIDGSRG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): ADA4528-2ACPZ-R7; OPA2335AIDG4; TLV2333ID;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual 2MHz MSOP Operational Amplifier IC
687-OPA2334AIDGSRG4
Dual 2MHz MSOP Operational Amplifier IC 687-OPA2334AIDGSRG4
Dual Op Amp, 2MHz BW, 5uV Vos, 110dB CMRR, MSOP Product overview: OPA2334AIDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2334AIDGSRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 2MHz BW, 5uV Vos, 110dB CMRR, MSOP Product overview: OPA2334AIDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2334AIDGSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1233479-OPA2334AIDGSRG4 687-OPA2334AIDGSRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2334AIDGSRG4 Dual 2MHz MSOP Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 2.75 volts
Slew Rate 1.6 V/µs
Unlock Full Specs
to access all available technical data