Texas Instruments OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA2330AIDRBRG4

Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SON -40 to 125
Request a Quote Datasheet
Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA2330AIDRBRG4 - Texas Instruments
Dallas, TX, United States
OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA2330AIDRBRG4
OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA2330AIDRBRG4
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SON -40 to 125

1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SON -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDRBRG4 - 1084660-OPA2330AIDRBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDRBRG4
1084660-OPA2330AIDRBRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDRBRG4 1084660-OPA2330AIDRBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1084660-OPA2330AIDRB RG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.16 V/μs Current - Input Bias: 200pA Voltage - Input Offset: 8μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 21μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084660-OPA2330AIDRBRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 200pA
Voltage - Input Offset: 8μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 21μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 2.75V 5.5V Operational Amplifier IC
687-OPA2330AIDRBRG4
Dual 2.75V 5.5V Operational Amplifier IC 687-OPA2330AIDRBRG4
Op Amp Dual Precision Amplifier R-R I/O ±2.75V/5.5V 8-Pin VSON EP T/R Product overview: OPA2330AIDRBRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.75V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.75V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2330AIDRBRG4 can be used for catalog matching and distributor lookup.

Op Amp Dual Precision Amplifier R-R I/O ±2.75V/5.5V 8-Pin VSON EP T/R Product overview: OPA2330AIDRBRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.75V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.75V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2330AIDRBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2330AIDRBRG4 1084660-OPA2330AIDRBRG4 687-OPA2330AIDRBRG4
Product Name OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDRBRG4 Dual 2.75V 5.5V Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts
VOS 0.0500 millivolts 0.0080 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2201-SP Space Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203V2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
Operational Amplifier IC - 687-CLC520AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC318ADLRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers