The OPA228PG4 is a high-precision, low-noise operational amplifier in an 8-pin PDIP package, designed for applications requiring excellent ac and dc performance. It features a bandwidth of 33 MHz, a slew rate of 10 V/μs, an open-loop gain of 160 dB, and a supply range of ±2.5 V to ±18 V. The device operates over a temperature range of -55°C to 125°C and is a pin-for-pin replacement for industry-standard OP37 with improved specifications. The package dimensions and thermal characteristics align with the OPA228 PDIP (P) variant, with a junction-to-ambient thermal resistance of 48.9 °C/W.
High Precision, Low Noise Operational Amplifiers 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1233461-OPA228PG4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 2.5nA
Voltage - Input Offset: 5μV
Family Name: OPA228
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 45mA
SR - Slew Rate: 11 V/μs
GBP - Gain Bandwidth Product: 33MHz
Dual Supply Voltage (±): 5 V ~ 36 V, ±2.5 V ~ 18 V
Alternative Parts (Cross-Reference): OP37FP; OP27FP+; uPC816C-A;
Introduction Date: March 06, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC Opamp GP 33MHz 18V 8-Pin DIP Product overview: OPA228PG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHz, 18V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 33MHz, 18V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA228PG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA228PG4 | 1233461-OPA228PG4 | 687-OPA228PG4 |
| Product Name | OPA228 High Precision, Low Noise Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA228PG4 | 33MHz 18V DIP Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | |
| VOS | 0.0750 millivolts | 0.0050 millivolts | |
| Quiescent Current (IQ) | 3800 microamps | ||
| CMRR | 120 dB |