Texas Instruments OPA2171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages OPA2171AIDGK

Description
36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages
Request a Quote Datasheet
Description
36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages - OPA2171AIDGK - Texas Instruments
Dallas, TX, United States
OPA2171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages
OPA2171AIDGK
OPA2171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages OPA2171AIDGK
36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages

36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages

Buy Now Datasheet
Op Amps - 7741391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7741391
Op Amps 7741391
Texas Instruments OPA2171AIDGK

Texas Instruments OPA2171AIDGK

Supplier's Site
Op Amps - 7741391P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7741391P
Op Amps 7741391P
Texas Instruments OPA2171AIDGK

Texas Instruments OPA2171AIDGK

Supplier's Site
Op Amps - 1451276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1451276
Op Amps 1451276
Texas Instruments OPA2171AIDGK

Texas Instruments OPA2171AIDGK

Supplier's Site
Singapore, Singapore
3MHz 36V 1.5V MSOP Operational Amplifier IC
687-OPA2171AIDGK
3MHz 36V 1.5V MSOP Operational Amplifier IC 687-OPA2171AIDGK
2-Ch 3MHz 36V Op Amp, 104dB CMRR, 1.5V/µs SR, 250uV Vos, MSOP Product overview: OPA2171AIDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 36V, 1.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 36V, 1.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2171AIDGK can be used for catalog matching and distributor lookup.

2-Ch 3MHz 36V Op Amp, 104dB CMRR, 1.5V/µs SR, 250uV Vos, MSOP Product overview: OPA2171AIDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 36V, 1.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 36V, 1.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2171AIDGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 966266-OPA2171AIDGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
966266-OPA2171AIDGK
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 966266-OPA2171AIDGK
Win Source Part Number: 966266-OPA2171AIDGK Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 2 Standard Package: 80 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.5V/µs Gain Bandwidth Product: 3 MHz Current - Input Bias: 8 pA Voltage - Input Offset: 250 µV Current - Supply: 475µA (x2 Channels) Current - Output / Channel: 35 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): LTC2051IMS8; LMP7702MM/NOPB; LMP7702MMX/NOPB; LMV772MM/NOPB; TSV6392AIST; ADA4522-1ARMZ; ADA4522-1ARMZ-R7OPA2 171AIDGK .; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: OPA2171AIDGK-ND,296- 30378-5 Base Product Number: OPA2171 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 966266-OPA2171AIDGK
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 80
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 8 pA
Voltage - Input Offset: 250 µV
Current - Supply: 475µA (x2 Channels)
Current - Output / Channel: 35 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LTC2051IMS8; LMP7702MM/NOPB; LMP7702MMX/NOPB; LMV772MM/NOPB; TSV6392AIST; ADA4522-1ARMZ; ADA4522-1ARMZ-R7OPA2171AIDGK .;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: OPA2171AIDGK-ND,296-30378-5
Base Product Number: OPA2171
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-30378-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-30378-5-ND
Instrumentation, Op Amps, Buffer Amps 296-30378-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2171AIDGK
Operational Amplifiers - Op Amps OPA2171AIDGK
Operational Amplifiers - Op Amps 36V,Low Pwr,RRO,Gen Purp Op Amp

Operational Amplifiers - Op Amps 36V,Low Pwr,RRO,Gen Purp Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2171AIDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2171AIDGK
Instrumentation, OP Amps, Buffer Amps OPA2171AIDGK
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Op Amp, Rro, Dual, 36Vin, 3Mhz, 8Msop; No. Of Amplifiers Texas Instruments - 28AH4464 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Rro, Dual, 36Vin, 3Mhz, 8Msop; No. Of Amplifiers Texas Instruments
28AH4464
Op Amp, Rro, Dual, 36Vin, 3Mhz, 8Msop; No. Of Amplifiers Texas Instruments 28AH4464
OP AMP, RRO, DUAL, 36VIN, 3MHZ, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:-; Slew Rate:1.5V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP AMP, RRO, DUAL, 36VIN, 3MHZ, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:-; Slew Rate:1.5V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2171AIDGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2171AIDGK
Integrated Circuits (ICs) - Linear - Amplifiers OPA2171AIDGK
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2171AIDGK - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2171AIDGK
Instrumentation, OP Amps, Buffer Amps OPA2171AIDGK
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2171AIDGK - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2171AIDGK
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2171AIDGK
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2171AIDGK 7741391 7741391P 687-OPA2171AIDGK 966266-OPA2171AIDGK 296-30378-5-ND OPA2171AIDGK OPA2171AIDGK 28AH4464 OPA2171AIDGK OPA2171AIDGK OPA2171AIDGK
Product Name OPA2171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages Op Amps Op Amps 3MHz 36V 1.5V MSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op Amp, Rro, Dual, 36Vin, 3Mhz, 8Msop; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts 1.35 to 36 volts 2.7 volts 2.7 volts
VOS 1.8 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 595 microamps
CMRR 104 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602IDBVTG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
8 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC414AJE-TR13 - 1029412-CLC414AJE-TR13 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 12 volts
Source Current (IS) 10 milliamps
VOS 2 millivolts
View Details
5 suppliers