36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 025990-OPA2170AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 8pA
Voltage - Input Offset: 250μV
Family Name: OPA2170
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 110μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.2MHz
Alternative Parts (Cross-Reference): TSB712AIYDT; TSB712AIYST; LT6011CMS8#PBF; LT6011CMS8;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Dual Op Amp, 1.2MHz GBW, 36V, Rail-to-Rail, VSSOP Product overview: OPA2170AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.2MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2170AIDGKR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
OP-AMP, 1.2MHZ, 0.4V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps 36V,microPwr,RRO Dual Gen Purp Op Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA2170AIDGKR | 025990-OPA2170AIDGKR | 687-OPA2170AIDGKR | 296-36694-1-ND | OPA2170AIDGKR | OPA2170AIDGKR | OPA2170AIDGKR | OPA2170AIDGKR | 26AJ7777 | OPA2170AIDGKR |
| Product Name | OPA2170 36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2170AIDGKR | Dual 1.2MHz 36V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, 1.2Mhz, 0.4V/us, Vssop-8; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 18 volts | 2.7 volts | 36 volts | |||||
| VOS | 1.8 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 145 microamps | |||||||||
| CMRR | 104 dB |