The OPA2170 is a dual operational amplifier with a supply range of 2.7 V to 36 V, offering rail-to-rail output, low quiescent current of 110 µA per amplifier, 1.2 MHz gain bandwidth, and 120 dB common-mode rejection. It supports input signals beyond the negative rail and operates within 2 V of the positive rail, with stability up to 300 pF capacitive loads. The OPA2170AID variant is packaged in an 8-pin SOIC measuring 4.90 mm × 3.91 mm and is rated for operation from -40°C to +125°C.
36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 263212-OPA2170AID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 8pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 110μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Dual Op Amp, 1.2MHz BW, 36V, 110uA, 250uV Vos, SOIC-8 Product overview: OPA2170AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2MHz, 36V, 110uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.2MHz, 36V, 110uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2170AID can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps 36V,microPower,RRO Dual,Gen Purp Op Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OP AMP, 1.2MHZ, 0.4V/uS, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OP AMP, DUAL, 36V, 1.2MHZ, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2170AID | 263212-OPA2170AID | 687-OPA2170AID | 8122543 | 8122543P | 296-39108-5-ND | OPA2170AID | OPA2170AID | OPA2170AID | 05W9871 | OPA2170AID | OPA2170AID |
| Product Name | OPA2170 36V, microPower, Rail-to-Rail Output, Dual, General Purpose Op Amp in microPackage | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2170AID | Dual 1.2MHz 36V 110uA Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 1.2Mhz, 0.4V/us, Msop-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 18 volts | 2.7 to 36 volts | 2.7 volts | 2.7 volts | ||||||
| VOS | 1.8 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||||
| Quiescent Current (IQ) | 145 microamps | |||||||||||
| CMRR | 104 dB |