IC OPAMP JFET 2 CIRCUIT 8VSSOP Product overview: OPA2145IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2145IDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319558-OPA2145IDGKR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Slew Rate: 20V/µs
Gain Bandwidth Product: 5.5 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 40 µV
Current - Supply: 445µA (x2 Channels)
Current - Output / Channel: 20 mA
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Other Part Number: 296-OPA2145IDGKRDKR,
Base Product Number: OPA2145
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP JFET 2 CIRCUIT 8VSSOP
IC OPAMP JFET 2 CIRCUIT 8VSSOP
IC OPAMP JFET 2 CIRCUIT 8VSSOP
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA2145IDGKR | 1319558-OPA2145IDGKR | 296-OPA2145IDGKRTR-ND | OPA2145IDGKR | OPA2145IDGKR | OPA2145IDGKR | OPA2145IDGKR |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 volts | 4.5 volts | ||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs | 20 V/µs | |
| Bandwidth | 5.5 MHz | 5.5 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |