10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-VSSOP -40 to 125
Dual Op Amp, 10MHz, 18V, 1.8mA, 20pA, 120dB CMRR, VSSOP Product overview: OPA2141AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 18V, 1.8mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 18V, 1.8mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2141AIDGKR can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP JFET 2 CIRCUIT 8VSSOP
IC OPAMP JFET 2 CIRCUIT 8VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1084610-OPA2141AIDGK
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.8mA
Channel Output Current: 36mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC OPAMP JFET 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps 10MHz,Sig Supply,Low Noise,JFET Prec Amp
IC OPAMP JFET 2 CIRCUIT 8VSSOP
J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP JFET 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2141AIDGKR | 687-OPA2141AIDGKR | 296-OPA2141AIDGKRTR-ND | 1084610-OPA2141AIDGKR | OPA2141AIDGKR | OPA2141AIDGKR | OPA2141AIDGKR | OPA2141AIDGKR | OPA2141AIDGKR |
| Product Name | OPA2141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier | Dual 10MHz 18V 1.8mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2141AIDGKR | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,VSSOP | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; 8-VSSOP | -40degC ~ 125degC | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 18 volts | 4.5 to 36 volts | 4.5 volts | ||||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs | 20 V/µs |