Texas Instruments OPA2141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier OPA2141AID

Description
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier - OPA2141AID - Texas Instruments
Dallas, TX, United States
OPA2141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier
OPA2141AID
OPA2141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier OPA2141AID
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-SOIC -40 to 125

10MHz, Single Supply, Low Noise, JFET Precision Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2141AID - 1233422-OPA2141AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2141AID
1233422-OPA2141AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2141AID 1233422-OPA2141AID
Manufacturer: Texas Instruments Win Source Part Number: 1233422-OPA2141AID Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LT1490ACS8#TRPBF; OPA2211AIDDAR; OPA2140AID; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Industrial, Medical, Test & Measurement, Signal Processing, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 1233422-OPA2141AID
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): LT1490ACS8#TRPBF; OPA2211AIDDAR; OPA2140AID;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Industrial, Medical, Test & Measurement, Signal Processing, Audio

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-27490-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27490-5-ND
Instrumentation, Op Amps, Buffer Amps 296-27490-5-ND
J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC

J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 10MHz 1.8mA 18V Operational Amplifier IC
687-OPA2141AID
Dual 10MHz 1.8mA 18V Operational Amplifier IC 687-OPA2141AID
Dual Op Amp, 10MHz, JFET, 1.8mA, 18V, 8-SOIC Product overview: OPA2141AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 1.8mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 1.8mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2141AID can be used for catalog matching and distributor lookup.

Dual Op Amp, 10MHz, JFET, 1.8mA, 18V, 8-SOIC Product overview: OPA2141AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 1.8mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 1.8mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2141AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2141AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2141AID
Instrumentation, OP Amps, Buffer Amps OPA2141AID
J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC

J-FET Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Op Amp, Jfet, 10Mhz, Dual, 8Soic; No. Of Amplifiers Texas Instruments - 52AH7350 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Jfet, 10Mhz, Dual, 8Soic; No. Of Amplifiers Texas Instruments
52AH7350
Op Amp, Jfet, 10Mhz, Dual, 8Soic; No. Of Amplifiers Texas Instruments 52AH7350
OP AMP, JFET, 10MHZ, DUAL, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, JFET, 10MHZ, DUAL, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2141AID
Operational Amplifiers - Op Amps OPA2141AID
Operational Amplifiers - Op Amps 10MHzSgl SupplyLo NoiseJFET Prec Amp

Operational Amplifiers - Op Amps 10MHzSgl SupplyLo NoiseJFET Prec Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2141AID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2141AID
Instrumentation, OP Amps, Buffer Amps OPA2141AID
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2141AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2141AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA2141AID
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2141AID 1233422-OPA2141AID 296-27490-5-ND 687-OPA2141AID OPA2141AID 52AH7350 OPA2141AID OPA2141AID OPA2141AID
Product Name OPA2141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2141AID Instrumentation, Op Amps, Buffer Amps Dual 10MHz 1.8mA 18V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Op Amp, Jfet, 10Mhz, Dual, 8Soic; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type SOIC,VSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" Rail/Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount Surface Mount
Operating Range Industrial; Medical
Features Rail-Rail-Out
Source Current (IS) 1.8 milliamps 1.8 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634U/2K5E4 - 086937-BUF634U/2K5E4 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 36 volts
Source Current (IS) 15 milliamps
VOS 30 millivolts
View Details
2 suppliers