Low Cost FET-Input Operational Amplifiers 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 025987-OPA2137PA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 3.5 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 220μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
J-FET Amplifier 2 Circuit 8-PDIP
2-Ch FET Op Amp, 1MHz BW, 18V, 220uA, 8-PDIP Product overview: OPA2137PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, 220uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, 220uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2137PA can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 15000uV Offset-Max, PDIP8
Operational Amplifier, 2 Func, 15000uV Offset-Max, PDIP8
OP AMP, DUAL FET I/P, 2137, DIP8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
J-FET Amplifier 2 Circuit 8-PDIP
IC OPAMP JFET 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Low Cost FET-Input Oper Amplifier
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2137PA | 025987-OPA2137PA | OPA2137PA-ND | 687-OPA2137PA | OPA2137PA | 52AH7349 | OPA2137PA | OPA2137PA | OPA2137PA |
| Product Name | OPA2137 Low Cost FET-Input Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2137PA | Instrumentation, Op Amps, Buffer Amps | 1MHz 18V 220uA Operational Amplifier IC | Op Amp, Dual Fet I/p, 2137, Dip8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 18 volts | 2.25 to 18 volts | |||||
| VOS | 3 millivolts | 2.5 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 270 microamps | ||||||||
| CMRR | 76 dB |