Low Cost FET-Input Operational Amplifiers 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 060826-OPA2137EA/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3.5 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 220μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC OPAMP JFET 2 CIRCUIT 8VSSOP
J-FET Amplifier 2 Circuit 8-VSSOP
IC OPAMP JFET 2 CIRCUIT 8VSSOP
2-Ch FET Op Amp, 1MHz BW, 18V, VSSOP Product overview: OPA2137EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2137EA/2K5 can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-VSSOP
IC OPAMP JFET 2 CIRCUIT 8VSSOP
IC OPAMP JFET 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Low Cost FET-Input Oper Amplifier
IC OPAMP JFET 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2137EA/2K5 | 060826-OPA2137EA/2K5 | 296-OPA2137EA/2K5DKR-ND | 687-OPA2137EA/2K5 | OPA2137EA/2K5 | OPA2137EA/2K5 | OPA2137EA/2K5 | OPA2137EA/2K5 | OPA2137EA/2K5 |
| Product Name | OPA2137 Low Cost FET-Input Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2137EA/2K5 | Instrumentation, Op Amps, Buffer Amps | 1MHz 18V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 18 volts | 4.5 volts | 4.5 volts | ||||
| VOS | 3 millivolts | 2.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| Quiescent Current (IQ) | 270 microamps | ||||||||
| CMRR | 76 dB |