Texas Instruments OPA2132 High Speed FET-Input Operational Amplifiers OPA2132UAG4

Description
High Speed FET-Input Operational Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet
Description
High Speed FET-Input Operational Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2132 High Speed FET-Input Operational Amplifiers - OPA2132UAG4 - Texas Instruments
Dallas, TX, United States
OPA2132 High Speed FET-Input Operational Amplifiers
OPA2132UAG4
OPA2132 High Speed FET-Input Operational Amplifiers OPA2132UAG4
High Speed FET-Input Operational Amplifiers 8-SOIC -40 to 125

High Speed FET-Input Operational Amplifiers 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2132UAG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2132UAG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2132UAG4-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2132UAG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2132UAG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2132UAG4
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2132UAG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2132UAG4
Instrumentation, OP Amps, Buffer Amps OPA2132UAG4
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2132UAG4
High Speed Operational Amplifiers OPA2132UAG4
High Speed Operational Amplifiers High Speed FET-Input Oper Amplifier

High Speed Operational Amplifiers High Speed FET-Input Oper Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2132UAG4 OPA2132UAG4-ND OPA2132UAG4 OPA2132UAG4 OPA2132UAG4
Product Name OPA2132 High Speed FET-Input Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 5 to 36 volts 5 volts
VOS 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 4800 microamps
CMRR 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
INA115 Precision Instrumentation Amplifier - INA115BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
11 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
11 suppliers
SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers