The OPA2131UJ is a dual, general-purpose, FET-input operational amplifier in an 8-pin SOIC surface-mount package. It features a maximum input bias current of 50 pA, an offset voltage of up to 750 μV, a slew rate of 10 V/μs, and a bandwidth of 4 MHz. The device operates over a supply range of ±4.5 V to ±18 V and supports an operating temperature range of -40°C to 85°C. It includes RoHS compliance and a lead finish of NIPDAU with a moisture sensitivity level of Level-3-260C-168.
General Purpose FET-Input Operational Amplifiers 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 4MHz BW, 50pA Ibias, JFET, 8-SOIC Product overview: OPA2131UJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2131UJ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 025982-OPA2131UJ
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Operational Amplifiers - Op Amps Gen Purp FET-Input Oper Amplifier
OP-AMP, DUAL, 4MHZ, 10V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:4MHZ; SLEW RATE:10V/¦S; SUPPLY VOLTAGE RANGE:¦ 4.5V TO ¦ 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OP-AMP, DUAL, 4MHZ, 10V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:10V/µs; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2131UJ | OPA2131UJ-ND | 687-OPA2131UJ | 025982-OPA2131UJ | OPA2131UJ | 16687164 | 29AH6934 | OPA2131UJ | OPA2131UJ | OPA2131UJ | OPA2131UJ |
| Product Name | OPA2131 General Purpose FET-Input Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Dual 4MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UJ | Operational Amplifiers - Op Amps | Linear Amplifier IC | Op-Amp, Dual, 4Mhz, 10V/us, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 9 to 36 volts | 4.5 to 18 volts | 9 to 36 volts | 9 volts | 9 volts | ||||||
| VOS | 1 millivolts | 0.2000 millivolts | 1.5 millivolts | 1.5 millivolts | |||||||
| Quiescent Current (IQ) | 1750 microamps | ||||||||||
| CMRR | 70 dB |