Texas Instruments OPA2131 General Purpose FET-Input Operational Amplifiers OPA2131UA/2K5E4

Description
General Purpose FET-Input Operational Amplifiers 8-SOIC -55 to 125
Request a Quote
Description
General Purpose FET-Input Operational Amplifiers 8-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2131 is a dual, general-purpose, FET-input operational amplifier in an 8-pin SOIC surface-mount package. It operates over a supply range of ±4.5V to ±18V, with a slew rate of 10 V/µs and a bandwidth of 4 MHz. Input bias current is maximum 50 pA, and offset voltage is maximum 750 µV. The device supports capacitive load drive and is available in temperature grades from -55°C to 125°C and -40°C to 85°C. The OPA2131UA/2K5 variant is supplied in 2500-piece tape and reel packaging with a Level-3-260C-168 MSL rating and NIPDAU lead finish. The pinout and performance characteristics are consistent across the OPA2131 series.

Datasheet Summary
Powered by GS/AI

The OPA2131 is a dual, general-purpose, FET-input operational amplifier in an 8-pin SOIC surface-mount package. It operates over a supply range of ±4.5V to ±18V, with a slew rate of 10 V/µs and a bandwidth of 4 MHz. Input bias current is maximum 50 pA, and offset voltage is maximum 750 µV. The device supports capacitive load drive and is available in temperature grades from -55°C to 125°C and -40°C to 85°C. The OPA2131UA/2K5 variant is supplied in 2500-piece tape and reel packaging with a Level-3-260C-168 MSL rating and NIPDAU lead finish. The pinout and performance characteristics are consistent across the OPA2131 series.

Suppliers

Company
Product
Description
Supplier Links
OPA2131 General Purpose FET-Input Operational Amplifiers - OPA2131UA/2K5E4 - Texas Instruments
Dallas, TX, United States
OPA2131 General Purpose FET-Input Operational Amplifiers
OPA2131UA/2K5E4
OPA2131 General Purpose FET-Input Operational Amplifiers OPA2131UA/2K5E4
General Purpose FET-Input Operational Amplifiers 8-SOIC -55 to 125

General Purpose FET-Input Operational Amplifiers 8-SOIC -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5E4 - 060823-OPA2131UA/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5E4
060823-OPA2131UA/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5E4 060823-OPA2131UA/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 060823-OPA2131UA/2K5 E4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V Operating Supply Current: 1.5mA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 4MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060823-OPA2131UA/2K5E4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4MHz 18V SOIC Operational Amplifier IC
687-OPA2131UA/2K5E4
4MHz 18V SOIC Operational Amplifier IC 687-OPA2131UA/2K5E4
2-Ch JFET Op Amp 4MHz 18V 8-Pin SOIC Product overview: OPA2131UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2131UA/2K5E4 can be used for catalog matching and distributor lookup.

2-Ch JFET Op Amp 4MHz 18V 8-Pin SOIC Product overview: OPA2131UA/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2131UA/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2131UA/2K5E4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2131UA/2K5E4-ND
Instrumentation, Op Amps, Buffer Amps OPA2131UA/2K5E4-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2131UA/2K5E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2131UA/2K5E4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2131UA/2K5E4
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5E4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2131UA/2K5E4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2131UA/2K5E4
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2131UA/2K5E4
Instrumentation, OP Amps, Buffer Amps OPA2131UA/2K5E4
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2131UA/2K5E4 060823-OPA2131UA/2K5E4 687-OPA2131UA/2K5E4 OPA2131UA/2K5E4-ND OPA2131UA/2K5E4 OPA2131UA/2K5E4 OPA2131UA/2K5E4
Product Name OPA2131 General Purpose FET-Input Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5E4 4MHz 18V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 9 to 36 volts 9 to 36 volts 18 volts 9 volts
VOS 1 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 1750 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data